D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766014-74VCXH162373M
Series: 74VCXH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.4 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 1ns
Part Status: Obsolete(EOL)
Family Name: 74VCXH162373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): PI74VCX16373A; 74VCXH16373TTR; PI74VCX16373AEX;
Introduction Date: March 08, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
BUS DRIVER
IC LATCH TRANSP 16BIT LV 48TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74VCXH162373MTX-ND | 766014-74VCXH162373MTX | 74VCXH162373MTX | 74VCXH162373MTX | 74VCXH162373MTX |
| Product Name | Latches | Logic - Logic - Latches - 74VCXH162373MTX | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 1.4V ~ 3.6V | 1.4 V ~ 3.6 V | 3.6V; 1.4V ~ 3.6V | 3.6V | |
| Low-level Output Current (Sink) | 12 mA | 12 mA | 12 mA |