XOR (Exclusive OR) IC 4 Channel 14-DQFN (3x2.5)
Logic Gates Quad 2-Input Exclusive OR Gate
XOR (Exclusive OR) IC 4 Channel 14-DQFN (3x2.5)
XOR (Exclusive OR) IC 4 Channel 14-DQFN (3x2.5)
IC GATE XOR 4CH 2-INP 14DQFN
IC GATE XOR 4CH 2-INP 14DQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VCX86BQXTR-ND | 74VCX86BQX | 74VCX86BQX | 74VCX86BQX | 74VCX86BQX |
| Product Name | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | XOR | NOT; XOR | |
| Supply Voltage | 1.2V ~ 3.6V | 3.6V; 1.2V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 3 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |