The 74VCX32MTC is a low voltage quad 2-input OR gate designed for applications requiring supply voltages between 1.2V and 3.6V, with input and output compatibility up to 3.6V. It features a maximum propagation delay of 2.8 ns at 3.0V to 3.6V VCC, ensuring high-speed operation while maintaining low power dissipation. The device supports power-off high impedance states for both inputs and outputs, and provides a static drive capability of 24 mA at 3.0V VCC. It incorporates patented Quiet Series technology for noise and EMI reduction, and exhibits robust latchup performance exceeding JEDEC 78 conditions. The 74VCX32MTC is available in a 14-lead Thin Shrink Small Outline Package (TSSOP) and is compliant with Pb-Free standards.
OR Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135629-74VCX32MTC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 30pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74VCX32MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX32MTC can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VCX32MTC | 135629-74VCX32MTC | 705-74VCX32MTC | 74VCX32MTC-ND | 74VCX32MTC | 74VCX32MTC | 74VCX32MTC |
| Product Name | Logic - Logic - Gates and Inverters - 74VCX32MTC | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR | NOT; OR | OR; OR Gate | OR |
| Logic Family | CMOS | ||||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | SOP; SSOP; TSSOP; Other; 14-TSSOP | Other; Tube | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.2 V ~ 3.6 V | 1.2V ~ 3.6V | 1.2V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.2V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 |