D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766010-74VCX16841MTD
Series: 74VCX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.4 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 1ns
Part Status: Obsolete(EOL)
Family Name: 74VCX16841
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): PI74ALVCH16841A; PI74ALVCH16841AX; 74ALVCH16841PA8;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC LATCH TRANSP 20BIT LV 56TSSOP
IC LATCH TRANSP 20BIT LV 56TSSOP
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74VCX16841MTD-ND | 766010-74VCX16841MTD | 74VCX16841MTD | 74VCX16841MTD | 74VCX16841MTD |
| Product Name | Latches | Logic - Logic - Latches - 74VCX16841MTD | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 1.4V ~ 3.6V | 1.4 V ~ 3.6 V | 3.6V | 3.6V; 1.4V ~ 3.6V | |
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |