onsemi Shift Registers 74VCX16838MTDX

Description
Shift Shift Register 1 Element 16 Bit 48-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 16 Bit 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74VCX16838MTDX-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74VCX16838MTDX-ND
Shift Registers 74VCX16838MTDX-ND
Shift Shift Register 1 Element 16 Bit 48-TSSOP

Shift Shift Register 1 Element 16 Bit 48-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74VCX16838MTDX - 132166-74VCX16838MTDX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74VCX16838MTDX
132166-74VCX16838MTDX
Logic - Logic - Shift Registers - 74VCX16838MTDX 132166-74VCX16838MTDX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132166-74VCX16838MTD X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Purpose: Universal Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132166-74VCX16838MTDX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Purpose: Universal
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74VCX16838MTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74VCX16838MTDX
Integrated Circuits (ICs) - Logic - Shift Registers 74VCX16838MTDX
BUS DRIVER

BUS DRIVER

Supplier's Site
Shift Registers - 74VCX16838MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VCX16838MTDX
Shift Registers 74VCX16838MTDX
Shift Shift Register 1 Element 16 Bit 48-TSSOP

Shift Shift Register 1 Element 16 Bit 48-TSSOP

Buy Now Datasheet
Shift Registers - 74VCX16838MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VCX16838MTDX
Shift Registers 74VCX16838MTDX
Shift Shift Register 1 Element 16 Bit 48-TSSOP

Shift Shift Register 1 Element 16 Bit 48-TSSOP

Buy Now Datasheet
Logic - Shift Registers - 74VCX16838MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74VCX16838MTDX
Logic - Shift Registers 74VCX16838MTDX
IC REGISTER/BUFFER 16BIT 48TSSOP

IC REGISTER/BUFFER 16BIT 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74VCX16838MTDX-ND 132166-74VCX16838MTDX 74VCX16838MTDX 74VCX16838MTDX 74VCX16838MTDX
Product Name Shift Registers Logic - Logic - Shift Registers - 74VCX16838MTDX Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Universal Universal Universal
Supply Voltage 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type TSSOP; Other; "48-TFSOP (0.240"", 6.10mm Width)" SOP; SSOP; TSSOP; Other; 48-TSSOP SOP; Other; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74LVC4245APW,118 - 1009455-74LVC4245APW,118 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 24-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details