IC FF D-TYPE SNGL 22BIT 64TSSOP
Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240", 6.10mm Width)
Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240", 6.10mm Width)
IC FF D-TYPE SNGL 22BIT 64TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74VCX16722MTD | 74VCX16722MTD | 74VCX16722MTD |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | ||
| Supply Voltage | 3.6V; 1.2V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 64-TFSOP (0.240\", 6.10mm Width); SOP |