onsemi Integrated Circuits (ICs) - Logic - Flip Flops 74VCX16374MTD

Description
IC FF D-TYPE DUAL 8BIT 48TSSOP
Datasheet
Description
IC FF D-TYPE DUAL 8BIT 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74VCX16374MTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VCX16374MTD
Integrated Circuits (ICs) - Logic - Flip Flops 74VCX16374MTD
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site
Flip Flops - 74VCX16374MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCX16374MTD
Flip Flops 74VCX16374MTD
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Flip Flops - 74VCX16374MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCX16374MTD
Flip Flops 74VCX16374MTD
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now
Logic - Flip Flops - 74VCX16374MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VCX16374MTD
Logic - Flip Flops 74VCX16374MTD
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74VCX16374MTD 74VCX16374MTD 74VCX16374MTD
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 3.6V; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT374CTDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 74AHC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
 - 100151DC - Rochester Electronics
Specs
Flip-Flop Type D
Package Type DIP; CDIP
View Details
3 suppliers