onsemi Logic - Logic - Translators, Level Shifters - 74VCX163245mtd 74VCX163245mtd

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133438-74VCX163245m td Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 1.65V ~ 2.7V Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74VCX163245 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133438-74VCX163245m td Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 1.65V ~ 2.7V Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74VCX163245 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74VCX163245mtd - 1133438-74VCX163245mtd - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74VCX163245mtd
1133438-74VCX163245mtd
Logic - Logic - Translators, Level Shifters - 74VCX163245mtd 1133438-74VCX163245mtd
Manufacturer: ON Semiconductor Win Source Part Number: 1133438-74VCX163245m td Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 1.65V ~ 2.7V Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74VCX163245 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year)

Manufacturer: ON Semiconductor
Win Source Part Number: 1133438-74VCX163245mtd
Packaging: Tube
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.7V ~ 3.6V
Voltage - VCCB: 1.65V ~ 2.7V
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74VCX163245
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133438-74VCX163245mtd
Product Name Logic - Logic - Translators, Level Shifters - 74VCX163245mtd
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-NPIC6C596APW-Q100JTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain
View Details
7 suppliers
Logic - Logic - Translators, Level Shifters - 74AVC4T245RGYRG4 - 1131143-74AVC4T245RGYRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details