AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74VCX08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX08MTCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111297-74VCX08MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 30pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VCX08; Logic IC Family:74VCX; Supply Voltage Min:1.2V RoHS Compliant: Yes
AND Gate IC 4 Channel 14-TSSOP
Logic Gates Qd 2-Input AND Gate
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VCX08MTCXDKR-ND | 705-74VCX08MTCX | 111297-74VCX08MTCX | 18C9939 | 74VCX08MTCX | 74VCX08MTCX | 74VCX08MTCX | 598-74VCX08MTCX | 74VCX08MTCX | 74VCX08MTCX |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74VCX08MTCX | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Logic Gates | Gates and Inverters | AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND; AND | NOT; AND; AND Gate | AND; AND Gate | AND; AND Gate | AND | AND | NOT; AND | ||
| Supply Voltage | 1.2V ~ 3.6V | 1.8 V, 2.5 V, 3.3 V | 1.2 V ~ 3.6 V | 3.6V; 1.2V ~ 3.6V | 1.2V ~ 3.6V | 1.5V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 2.8 ns | 2.8 ns | 2.8 ns | 2.8 ns | 2.8 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |