onsemi Gates and Inverters 74VCX08MTC

Description
AND Gate IC 4 Channel 14-TSSOP
Request a Quote Datasheet
Description
AND Gate IC 4 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74VCX08MTC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VCX08MTC-ND
Gates and Inverters 74VCX08MTC-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74VCX08MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX08MTC can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74VCX08MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX08MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74VCX08MTC - 1009799-74VCX08MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VCX08MTC
1009799-74VCX08MTC
Logic - Logic - Gates and Inverters - 74VCX08MTC 1009799-74VCX08MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009799-74VCX08MTC Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 30pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2,350

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009799-74VCX08MTC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 30pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2,350

Buy Now Datasheet
IC GATE AND 4CH 2-INP 14-TSSOP - 598-74VCX08MTC - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-TSSOP
598-74VCX08MTC
IC GATE AND 4CH 2-INP 14-TSSOP 598-74VCX08MTC
IC GATE AND 4CH 2-INP 14-TSSOP

IC GATE AND 4CH 2-INP 14-TSSOP

Supplier's Site
Gates and Inverters - 74VCX08MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VCX08MTC
Gates and Inverters 74VCX08MTC
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74VCX08MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VCX08MTC
Gates and Inverters 74VCX08MTC
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VCX08MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VCX08MTC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VCX08MTC
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VCX08MTC-ND 705-74VCX08MTC 1009799-74VCX08MTC 598-74VCX08MTC 74VCX08MTC 74VCX08MTC
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74VCX08MTC IC GATE AND 4CH 2-INP 14-TSSOP Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND NOT; AND; AND Gate AND AND; AND Gate AND
Supply Voltage 1.2V ~ 3.6V 1.8 V, 2.5 V, 3.3 V 1.2 V ~ 3.6 V 1.5V 3.6V; 1.2V ~ 3.6V 3.6V
Inputs 2 2 2 2 2
Propagation Delay 2.8 ns 2.8 ns 2.8 ns 2.8 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT02D,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Inverters ICs - 7989086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100304PC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Inputs 10
Number of Gates 5
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details