NAND Gate IC 4 Channel 14-SOIC
NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
CMOS NAND Gate IC, 4x2-Input, 3.6V, SOIC N, Tape & Reel Product overview: 74VCX00MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX00MX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007397-74VCX00MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 30pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Logic Gates Qd 2-Input NAND Gate
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VCX00MXTR-ND | 74VCX00MX | 705-74VCX00MX | 007397-74VCX00MX | 74VCX00MX | 74VCX00MX | 74VCX00MX | 74VCX00MX |
| Product Name | Gates and Inverters | 3.6V SOIC Logic IC | Logic - Logic - Gates and Inverters - 74VCX00MX | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 1.2V ~ 3.6V | 3.6V | 1.2 V ~ 3.6 V | 3.6V; 1.2V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 2.8 ns | 2.8 ns | 2.8 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |