The 74VCX00M is a low voltage quad 2-input NAND gate designed for applications requiring supply voltages from 1.2V to 3.6V, with I/O compatibility up to 3.6V. It features a maximum propagation delay of 2.8ns at supply voltages between 3.0V and 3.6V, ensuring high-speed operation. The device supports power-off high impedance inputs and outputs, and can drive static loads of ±24mA at 3.0V. Enhanced latchup performance exceeds JEDEC 78 conditions, and the device offers robust ESD protection, with ratings exceeding 2000V for the human body model and 250V for the machine model. The 74VCX00M is available in a leadless DQFN package, making it suitable for compact designs.
NAND Gate IC 4 Channel 14-SOIC
NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
Quad 2-Input NAND Gate IC, 1.2-3.6V, CMOS, SOIC N Product overview: 74VCX00M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX00M can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VCX00M-ND | 74VCX00M | 705-74VCX00M | 74VCX00M | 74VCX00M | 74VCX00M |
| Product Name | Gates and Inverters | Quad 3.6V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 1.2V ~ 3.6V | 3.6V | 3.6V; 1.2V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | |
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 2.8 ns | 2.8 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |