Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076465-74VCX00BQX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 30pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DQFN (3x2.5)
Dimension: 14-WFQFN Exposed Pad
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Low Voltage Quad 2-Input NAND Gate with 3.6V Tolerant Inputs and Outputs, 3000-REEL Product overview: 74VCX00BQX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX00BQX can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-DQFN (3x2.5)
NAND Gate IC 4 Channel 14-DQFN (3x2.5)
NAND Gate IC 4 Channel 14-DQFN (3x2.5)
IC GATE NAND 4CH 2-INP 14DQFN
IC GATE NAND 4CH 2-INP 14DQFN
Logic Gates Quad 2-Input NAND Gate w/ 3.6V Tol
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 076465-74VCX00BQX | 705-74VCX00BQX | 74VCX00BQXTR-ND | 74VCX00BQX | 74VCX00BQX | 74VCX00BQX | 74VCX00BQX |
| Product Name | Logic - Logic - Gates and Inverters - 74VCX00BQX | Quad 3.6V Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | NOT; NAND; NAND Gate | AND; NAND; NAND GATE | NAND | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 1.2 V ~ 3.6 V | 3.6V | 1.2V ~ 3.6V | 3.6V; 1.2V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 2.8 ns | 2.8 ns | 2.8 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |