onsemi Optoisolators - Logic Output - 74OL60113SD 74OL60113SD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765968-74OL60113SD Series: OPTOLOGIC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 15 V Data Rate: 15MBd Input Type: Logic Rise / Fall Time (Typ): 50ns, 5ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 40mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 180ns, 120ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765968-74OL60113SD Series: OPTOLOGIC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 15 V Data Rate: 15MBd Input Type: Logic Rise / Fall Time (Typ): 50ns, 5ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 40mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 180ns, 120ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 74OL60113SD - 765968-74OL60113SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 74OL60113SD
765968-74OL60113SD
Optoisolators - Logic Output - 74OL60113SD 765968-74OL60113SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765968-74OL60113SD Series: OPTOLOGIC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 15 V Data Rate: 15MBd Input Type: Logic Rise / Fall Time (Typ): 50ns, 5ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 40mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 180ns, 120ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765968-74OL60113SD
Series: OPTOLOGIC
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 15 V
Data Rate: 15MBd
Input Type: Logic
Rise / Fall Time (Typ): 50ns, 5ns
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Categories: Isolators
Manufacturer Package: 6-SMD
Output Current per Channel: 40mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 180ns, 120ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 765968-74OL60113SD
Product Name Optoisolators - Logic Output - 74OL60113SD
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1228631-SI8285BD-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details