onsemi Optoisolators - Logic Output - 74OL6010W 74OL6010W

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765965-74OL6010W Series: OPTOLOGIC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 6-DIP (0.400", 10.16mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 15 V Data Rate: 15MBd Input Type: Logic Rise / Fall Time (Typ): 50ns, 5ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 6-DIP Output Current per Channel: 40mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 180ns, 120ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765965-74OL6010W Series: OPTOLOGIC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 6-DIP (0.400", 10.16mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 15 V Data Rate: 15MBd Input Type: Logic Rise / Fall Time (Typ): 50ns, 5ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 6-DIP Output Current per Channel: 40mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 180ns, 120ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 74OL6010W - 765965-74OL6010W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 74OL6010W
765965-74OL6010W
Optoisolators - Logic Output - 74OL6010W 765965-74OL6010W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765965-74OL6010W Series: OPTOLOGIC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 6-DIP (0.400", 10.16mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 15 V Data Rate: 15MBd Input Type: Logic Rise / Fall Time (Typ): 50ns, 5ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 6-DIP Output Current per Channel: 40mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 180ns, 120ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765965-74OL6010W
Series: OPTOLOGIC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 15 V
Data Rate: 15MBd
Input Type: Logic
Rise / Fall Time (Typ): 50ns, 5ns
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Categories: Isolators
Manufacturer Package: 6-DIP
Output Current per Channel: 40mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 180ns, 120ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 765965-74OL6010W
Product Name Optoisolators - Logic Output - 74OL6010W
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BB-B-ISR - 933650-SI8230BB-B-ISR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37T - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details