onsemi Optoisolators - Logic Output - 74OL60013SD 74OL60013SD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765960-74OL60013SD Series: OPTOLOGIC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: Logic Rise / Fall Time (Typ): 45ns, 5ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 40mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765960-74OL60013SD Series: OPTOLOGIC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: Logic Rise / Fall Time (Typ): 45ns, 5ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 40mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 74OL60013SD - 765960-74OL60013SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 74OL60013SD
765960-74OL60013SD
Optoisolators - Logic Output - 74OL60013SD 765960-74OL60013SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765960-74OL60013SD Series: OPTOLOGIC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: Logic Rise / Fall Time (Typ): 45ns, 5ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 40mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765960-74OL60013SD
Series: OPTOLOGIC
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 15MBd
Input Type: Logic
Rise / Fall Time (Typ): 45ns, 5ns
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Categories: Isolators
Manufacturer Package: 6-SMD
Output Current per Channel: 40mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 765960-74OL60013SD
Product Name Optoisolators - Logic Output - 74OL60013SD
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243632-SI8261BCD-C-IMR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details