onsemi 8-bit 3.3V QSOP Interface Transceiver IC 74LVXC3245QSC

Description
8-Bit Bidirectional Transceiver, 3-STATE, 3.3V, QSOP Product overview: 74LVXC3245QSC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, QSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, QSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74LVXC3245QSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Bidirectional Transceiver, 3-STATE, 3.3V, QSOP Product overview: 74LVXC3245QSC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, QSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, QSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74LVXC3245QSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 3.3V QSOP Interface Transceiver IC
732-74LVXC3245QSC
8-bit 3.3V QSOP Interface Transceiver IC 732-74LVXC3245QSC
8-Bit Bidirectional Transceiver, 3-STATE, 3.3V, QSOP Product overview: 74LVXC3245QSC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, QSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, QSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74LVXC3245QSC can be used for catalog matching and distributor lookup.

8-Bit Bidirectional Transceiver, 3-STATE, 3.3V, QSOP Product overview: 74LVXC3245QSC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, QSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, QSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74LVXC3245QSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVXC3245QSC - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LV/LV-A/LVX/H Series, 1-Func, 8-Bit, True Output, CMOS, PDSO24

Bus Transceiver, LV/LV-A/LVX/H Series, 1-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
8 Bit Voltage Interface Transceiver, Qsop-24; Bridge Type Onsemi - 83C5356 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Voltage Interface Transceiver, Qsop-24; Bridge Type Onsemi
83C5356
8 Bit Voltage Interface Transceiver, Qsop-24; Bridge Type Onsemi 83C5356
8 BIT VOLTAGE INTERFACE TRANSCEIVER, QSOP-24; Bridge Type:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

8 BIT VOLTAGE INTERFACE TRANSCEIVER, QSOP-24; Bridge Type:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 732-74LVXC3245QSC 74LVXC3245QSC 83C5356
Product Name 8-bit 3.3V QSOP Interface Transceiver IC 8 Bit Voltage Interface Transceiver, Qsop-24; Bridge Type Onsemi
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details