onsemi Logic - Logic - Translators, Level Shifters - 74LVXC3245QSC 74LVXC3245QSC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133402-74LVXC3245QS C Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74LVXC3245 Manufacturer Pack Quantity: 54 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133402-74LVXC3245QS C Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74LVXC3245 Manufacturer Pack Quantity: 54 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74LVXC3245QSC - 1133402-74LVXC3245QSC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74LVXC3245QSC
1133402-74LVXC3245QSC
Logic - Logic - Translators, Level Shifters - 74LVXC3245QSC 1133402-74LVXC3245QSC
Manufacturer: ON Semiconductor Win Source Part Number: 1133402-74LVXC3245QS C Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74LVXC3245 Manufacturer Pack Quantity: 54 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 1133402-74LVXC3245QSC
Packaging: Tube
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.7V ~ 3.6V
Voltage - VCCB: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 24-QSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVXC3245
Manufacturer Pack Quantity: 54
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133402-74LVXC3245QSC
Product Name Logic - Logic - Translators, Level Shifters - 74LVXC3245QSC
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595BQ115 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 1727-2018-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
3 suppliers
Shift Registers - 74LS165SC - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details