onsemi Logic - Logic - Gates and Inverters - 74LVX86MTCX 74LVX86MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135154-74LVX86MTCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 12.8ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.8 V Logic Level - High: 1.5 V to 2.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135154-74LVX86MTCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 12.8ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.8 V Logic Level - High: 1.5 V to 2.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVX86MTCX - 135154-74LVX86MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVX86MTCX
135154-74LVX86MTCX
Logic - Logic - Gates and Inverters - 74LVX86MTCX 135154-74LVX86MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135154-74LVX86MTCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 12.8ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.8 V Logic Level - High: 1.5 V to 2.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135154-74LVX86MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 12.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Gates and Inverters - 74LVX86MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX86MTCXTR-ND
Gates and Inverters 74LVX86MTCXTR-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LVX86MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX86MTCXCT-ND
Gates and Inverters 74LVX86MTCXCT-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LVX86MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX86MTCXDKR-ND
Gates and Inverters 74LVX86MTCXDKR-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad SMD 3.6V TSSOP Logic IC
705-74LVX86MTCX
Quad SMD 3.6V TSSOP Logic IC 705-74LVX86MTCX
CMOS XOR Gate IC, Quad 2-Input, 3.6V, TSSOP, Surface Mount Product overview: 74LVX86MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX86MTCX can be used for catalog matching and distributor lookup.

CMOS XOR Gate IC, Quad 2-Input, 3.6V, TSSOP, Surface Mount Product overview: 74LVX86MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX86MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
XOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R - 598-74LVX86MTCX - Utmel Electronic Limited
Hong Kong, China
XOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R
598-74LVX86MTCX
XOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R 598-74LVX86MTCX
XOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R

XOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74LVX86MTCX
Logic Gates 74LVX86MTCX
Logic Gates Quad 2-Input OR Gate

Logic Gates Quad 2-Input OR Gate

Buy Now Datasheet
Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 18C9920 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
18C9920
Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 18C9920
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX86; Logic IC Family:74LVX; Supply Voltage Min:2V RoHS Compliant: Yes

XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX86; Logic IC Family:74LVX; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVX86MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVX86MTCX
Logic - Gates and Inverters 74LVX86MTCX
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LVX86MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVX86MTCX
Gates and Inverters 74LVX86MTCX
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LVX86MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVX86MTCX
Gates and Inverters 74LVX86MTCX
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVX86MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVX86MTCX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVX86MTCX
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 135154-74LVX86MTCX 74LVX86MTCXTR-ND 705-74LVX86MTCX 598-74LVX86MTCX 74LVX86MTCX 18C9920 74LVX86MTCX 74LVX86MTCX 74LVX86MTCX
Product Name Logic - Logic - Gates and Inverters - 74LVX86MTCX Gates and Inverters Quad SMD 3.6V TSSOP Logic IC XOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R Logic Gates Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE XOR NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V 2.7V 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) 3.6V; 2V ~ 3.6V 3.6V
Inputs 2 2 2 2 2 2
Propagation Delay 12.8 ns 12.8 ns 12.8 ns 12.8 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Logic - Gates and Inverters - 4070BDM - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details