XOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 1133400-74LVX86MTC
Packaging: Tube
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.5V ~ 0.8V
Logic Level - High: 1.5V ~ 2.4V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX86
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 12.8ns at 3.3V, 50pF
XOR Gate IC, Quad 2-Input, CMOS, 3.6V, TSSOP Product overview: 74LVX86MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX86MTC can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVX86MTC | 1133400-74LVX86MTC | 705-74LVX86MTC | 74LVX86MTC-ND | 74LVX86MTC | 74LVX86MTC | 74LVX86MTC |
| Product Name | Logic - Logic - Gates and Inverters - 74LVX86MTC | Quad 3.6V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | XOR | NOT; XOR | XOR | XOR; XOR (Exclusive OR) |
| Logic Family | CMOS | ||||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | SSOP | Other; TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V | 3.6V; 2V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | 2 |