Manufacturer: ON Semiconductor
Win Source Part Number: 1133399-74LVX86M
Packaging: Tube
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.5V ~ 0.8V
Logic Level - High: 1.5V ~ 2.4V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX86
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 12.8ns at 3.3V, 50pF
XOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
LVX CMOS XOR Gate IC, 4x2-Input, SOIC, 3.6V Max Product overview: 74LVX86M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX86M can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1133399-74LVX86M | 74LVX86M | 705-74LVX86M | 74LVX86M-ND | 74LVX86M | 74LVX86M | 74LVX86M |
| Product Name | Logic - Logic - Gates and Inverters - 74LVX86M | 3.6V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | OR; XOR | XOR; XOR GATE, OR GATE | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 12.8 ns | 12.8 ns | 12.8 ns | ||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |