onsemi Latches 74LVX573MTC

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVX573MTCFS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVX573MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVX573MTC
Integrated Circuits (ICs) - Logic - Latches 74LVX573MTC
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - 74LVX573MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVX573MTC
Logic - Latches 74LVX573MTC
IC LATCH OCTAL LV 3STATE 20TSSOP

IC LATCH OCTAL LV 3STATE 20TSSOP

Supplier's Site Datasheet
Latches - 74LVX573MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVX573MTCFS-ND 74LVX573MTC 74LVX573MTC 74LVX573MTC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
6 suppliers
8-bit addressable latch - 74HC259PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
7 suppliers
Logic - Latches - 74ALVCH16260PAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221703MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details