onsemi Latches 74LVX373SJX

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVX373SJX is a low voltage octal transparent latch featuring eight latches with 3-STATE outputs, designed for bus-organized system applications. When the Latch Enable (LE) input is HIGH, the latches are transparent, allowing data on the D inputs to pass through. When LE is LOW, the data is latched, and the outputs are controlled by the Output Enable (OE) input. The outputs enter a high impedance state when OE is HIGH, allowing for flexible data management. This device supports input voltage translation from 5V to 3V, making it suitable for interfacing between different voltage systems. It is particularly advantageous for low power and low noise applications at 3.3V. The 74LVX373SJX is available in a Pb-Free 20-Lead Small Outline Package (SOP), which complies with JEDEC standards. This product is ideal for engineers looking for reliable latching solutions in digital circuits.

Datasheet Summary
Powered by GS/AI

The 74LVX373SJX is a low voltage octal transparent latch featuring eight latches with 3-STATE outputs, designed for bus-organized system applications. When the Latch Enable (LE) input is HIGH, the latches are transparent, allowing data on the D inputs to pass through. When LE is LOW, the data is latched, and the outputs are controlled by the Output Enable (OE) input. The outputs enter a high impedance state when OE is HIGH, allowing for flexible data management. This device supports input voltage translation from 5V to 3V, making it suitable for interfacing between different voltage systems. It is particularly advantageous for low power and low noise applications at 3.3V. The 74LVX373SJX is available in a Pb-Free 20-Lead Small Outline Package (SOP), which complies with JEDEC standards. This product is ideal for engineers looking for reliable latching solutions in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVX373SJX-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Logic - Latches - 74LVX373SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVX373SJX
Logic - Latches 74LVX373SJX
IC LATCH TRANSP OCT 3ST 20SOP

IC LATCH TRANSP OCT 3ST 20SOP

Supplier's Site Datasheet
Latches - 74LVX373SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74LVX373SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVX373SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVX373SJX
Integrated Circuits (ICs) - Logic - Latches 74LVX373SJX
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVX373SJX-ND 74LVX373SJX 74LVX373SJX 74LVX373SJX
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Logic - Latches - 74AVC16373DGG,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details