onsemi Quad 3.6V TSSOP Logic IC 74LVX32MTC

Description
OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVX32MTC - Rochester Electronics
Newburyport, MA, United States
OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
 - 74LVX32MTC - Rochester Electronics
Newburyport, MA, United States
OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-74LVX32MTC
Quad 3.6V TSSOP Logic IC 705-74LVX32MTC
LVX CMOS Quad 2-Input OR Gate IC, TSSOP, 3.6V Product overview: 74LVX32MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX32MTC can be used for catalog matching and distributor lookup.

LVX CMOS Quad 2-Input OR Gate IC, TSSOP, 3.6V Product overview: 74LVX32MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX32MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVX32MTC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX32MTC-ND
Gates and Inverters 74LVX32MTC-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVX32MTC - 1133377-74LVX32MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVX32MTC
1133377-74LVX32MTC
Logic - Logic - Gates and Inverters - 74LVX32MTC 1133377-74LVX32MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1133377-74LVX32MTC Packaging: Tube Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.5V ~ 0.8V Logic Level - High: 1.5V ~ 2.4V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74LVX32 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 10.1ns at 3.3V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1133377-74LVX32MTC
Packaging: Tube
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.5V ~ 0.8V
Logic Level - High: 1.5V ~ 2.4V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX32
Manufacturer Pack Quantity: 2,350
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 10.1ns at 3.3V, 50pF

Buy Now
Gates and Inverters - 74LVX32MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVX32MTC
Gates and Inverters 74LVX32MTC
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVX32MTC
Logic Gates 74LVX32MTC
Logic Gates Quad 2-Input OR Gate

Logic Gates Quad 2-Input OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVX32MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVX32MTC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVX32MTC
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Quad Or Gate, 2I/p, Tssop-14; Logic Function Onsemi - 83C5403 - Newark, An Avnet Company
Chicago, IL, United States
Quad Or Gate, 2I/p, Tssop-14; Logic Function Onsemi
83C5403
Quad Or Gate, 2I/p, Tssop-14; Logic Function Onsemi 83C5403
QUAD OR GATE, 2I/P, TSSOP-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX32; Logic IC Family:74LVX; Supply Voltage Min:2V; Output Current:20mA RoHS Compliant: Yes

QUAD OR GATE, 2I/P, TSSOP-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX32; Logic IC Family:74LVX; Supply Voltage Min:2V; Output Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVX32MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVX32MTC
Logic - Gates and Inverters 74LVX32MTC
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVX32MTC 705-74LVX32MTC 74LVX32MTC-ND 1133377-74LVX32MTC 74LVX32MTC 74LVX32MTC 74LVX32MTC 83C5403 74LVX32MTC
Product Name Quad 3.6V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LVX32MTC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Quad Or Gate, 2I/p, Tssop-14; Logic Function Onsemi Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR; OR Gate OR NOT; OR
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14 Other; TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; TSSOP
Supply Voltage 3.6V 2V ~ 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High)
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512800P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input NAND gate - 74AHC2G00DC-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
6 suppliers