onsemi Logic - Logic - Translators, Level Shifters - 74LVX3245WM 74LVX3245WM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133375-74LVX3245WM Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74LVX3245 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133375-74LVX3245WM Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74LVX3245 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74LVX3245WM - 1133375-74LVX3245WM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74LVX3245WM
1133375-74LVX3245WM
Logic - Logic - Translators, Level Shifters - 74LVX3245WM 1133375-74LVX3245WM
Manufacturer: ON Semiconductor Win Source Part Number: 1133375-74LVX3245WM Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74LVX3245 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1133375-74LVX3245WM
Packaging: Tube
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.7V ~ 3.6V
Voltage - VCCB: 4.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 24-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74LVX3245
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133375-74LVX3245WM
Product Name Logic - Logic - Translators, Level Shifters - 74LVX3245WM
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-74HCS264BQ-Q100XTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - 5962-8685501EA - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.5
Package Type Other; CDIP
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details