onsemi Logic - Logic - Translators, Level Shifters - 74LVX3245QSC 74LVX3245QSC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133374-74LVX3245QSC Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74LVX3245 Manufacturer Pack Quantity: 5,400 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133374-74LVX3245QSC Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74LVX3245 Manufacturer Pack Quantity: 5,400 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74LVX3245QSC - 1133374-74LVX3245QSC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74LVX3245QSC
1133374-74LVX3245QSC
Logic - Logic - Translators, Level Shifters - 74LVX3245QSC 1133374-74LVX3245QSC
Manufacturer: ON Semiconductor Win Source Part Number: 1133374-74LVX3245QSC Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74LVX3245 Manufacturer Pack Quantity: 5,400 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 1133374-74LVX3245QSC
Packaging: Tube
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.7V ~ 3.6V
Voltage - VCCB: 4.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX3245
Manufacturer Pack Quantity: 5,400
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133374-74LVX3245QSC
Product Name Logic - Logic - Translators, Level Shifters - 74LVX3245QSC
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-3438-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
5 suppliers
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers