onsemi SOIC Logic IC 74LVX32

Description
IC GATE OR 4CH 2-INP 14-SOIC Product overview: 74LVX32 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR 4CH 2-INP 14-SOIC Product overview: 74LVX32 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Logic IC - 705-74LVX32 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-74LVX32
SOIC Logic IC 705-74LVX32
IC GATE OR 4CH 2-INP 14-SOIC Product overview: 74LVX32 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX32 can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14-SOIC Product overview: 74LVX32 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX32 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 74LVX32 - 165583-74LVX32 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVX32
165583-74LVX32
Logic - Logic - Gates and Inverters - 74LVX32 165583-74LVX32
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 165583-74LVX32 Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 10.1ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.8 V Logic Level - High: 1.5 V to 2.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 165583-74LVX32
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 10.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-74LVX32 165583-74LVX32
Product Name SOIC Logic IC Logic - Logic - Gates and Inverters - 74LVX32
Gate Type OR NOT; OR; OR Gate
Inputs 2 2
Propagation Delay 10.1 ns 10.1 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1658350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details