onsemi Flip Flops 74LVX273SJ

Description
D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVX273SJ - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Flip Flops - 74LVX273SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVX273SJ
Flip Flops 74LVX273SJ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74LVX273SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVX273SJ
Flip Flops 74LVX273SJ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVX273SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVX273SJ
Integrated Circuits (ICs) - Logic - Flip Flops 74LVX273SJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site
Logic - Flip Flops - 74LVX273SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVX273SJ
Logic - Flip Flops 74LVX273SJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVX273SJ 74LVX273SJ 74LVX273SJ 74LVX273SJ
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered
Package Type SOP20; SOP 20-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
Flip-Flop Type D
Supply Voltage 3.6V; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers