Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765930-74LVX163MTC
Series: 74LVX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 115MHz
Part Status: Obsolete(EOL)
Family Name: 74LVX163
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): HD74LV163AT; HD74LV163ATELL; SN74LV163APWG4;
Introduction Date: April 19, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC COUNTER BINARY SYNC 16TSSOP
IC BINARY COUNTER 4-BIT 16TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74LVX163MTC-ND | 765930-74LVX163MTC | 74LVX163MTC | 74LVX163MTC | 74LVX163MTC |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74LVX163MTC | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |