onsemi Quad 3.6V 4mA TSSOP Analog Switch and Multiplexer IC 74LVX157MTC

Description
Quad 2-Input Multiplexer, 3.6V, 4mA, TSSOP, Gold Plated Product overview: 74LVX157MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 4mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 3.6V, 4mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LVX157MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input Multiplexer, 3.6V, 4mA, TSSOP, Gold Plated Product overview: 74LVX157MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 4mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 3.6V, 4mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LVX157MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3.6V 4mA TSSOP Analog Switch and Multiplexer IC
743-74LVX157MTC
Quad 3.6V 4mA TSSOP Analog Switch and Multiplexer IC 743-74LVX157MTC
Quad 2-Input Multiplexer, 3.6V, 4mA, TSSOP, Gold Plated Product overview: 74LVX157MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 4mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 3.6V, 4mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LVX157MTC can be used for catalog matching and distributor lookup.

Quad 2-Input Multiplexer, 3.6V, 4mA, TSSOP, Gold Plated Product overview: 74LVX157MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 4mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 3.6V, 4mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LVX157MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74LVX157MTC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74LVX157MTC-ND
Signal Switches, Multiplexers, Decoders 74LVX157MTC-ND
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVX157MTC - 1133351-74LVX157MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVX157MTC
1133351-74LVX157MTC
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVX157MTC 1133351-74LVX157MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1133351-74LVX157MTC Packaging: Tube Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 74LVX157 Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133351-74LVX157MTC
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX157
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - 74LVX157MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74LVX157MTC
Logic - Signal Switches, Multiplexers, Decoders 74LVX157MTC
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74LVX157MTC 74LVX157MTC-ND 1133351-74LVX157MTC 74LVX157MTC
Product Name Quad 3.6V 4mA TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVX157MTC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT157SJX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC238D,652 - 908214-74HC238D,652 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SO
View Details
3 suppliers