Inverter IC 6 Channel Schmitt Trigger 14-SOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1133348-74LVX14SJ
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX14
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 14.1ns at 3.3V, 50pF
Low Voltage Hex Inverter with Schmitt Trigger Input, SOP 14L, 4700-RAIL Product overview: 74LVX14SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX14SJ can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOP
Inverter IC 6 Channel Schmitt Trigger 14-SOP
IC INVERT SCHMITT 6CH 6-IN 14SOP
IC INVERT SCHMITT 6CH 1INP 14SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVX14SJ-ND | 1133348-74LVX14SJ | 705-74LVX14SJ | 74LVX14SJ | 74LVX14SJ | 74LVX14SJ |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVX14SJ | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 2.2V (Low), 0.9V (High) | 3.6V |
| Inputs | 1 | 6 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 14.1 ns | 14.1 ns | 14.1 ns |