Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverters Hex Inv w/ Schm Trig Product overview: 74LVX14MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX14MTCX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
HEX INVERTER W/SCHMITT TRIGGER, 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX14; Logic IC Family:74LVX; Supply Voltage Min:2V RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14TSSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1868274P | 1867250 | 74LVX14MTCXCT-ND | 705-74LVX14MTCX | 74LVX14MTCX | 87X9895 | 74LVX14MTCX |
| Product Name | Logic Gates | Logic Gates | Gates and Inverters | Logic IC | Gates and Inverters | Hex Inverter W/schmitt Trigger, 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | |
| Logic Family | Inverter | Inverter | LVX | ||||
| Inputs | 6 | 6 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | Schmitt Trigger | Schmitt Trigger | ||||
| Pin Count | 14 | 14 | 14 |