J-K Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
IC FF JK TYPE DUAL 1BIT 16TSSOP
IC FF JK TYPE DUAL 1BIT 16TSSOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVX112MTCX | 74LVX112MTCX | 74LVX112MTCX | 74LVX112MTCX |
| Product Name | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Negative-edge Triggered | |||
| Package Type | TSSOP; TSSOP16; SOP; SSOP | TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | ||
| Logic Family | CMOS | |||
| fMAX | 150 MHz | |||
| Low-level Output Current (Sink) | 4 mA |