onsemi Gates and Inverters 74LVX04MX

Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVX04MXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX04MXTR-ND
Gates and Inverters 74LVX04MXTR-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-74LVX04MX
3.6V SOIC Logic IC 705-74LVX04MX
Hex Inverter IC, 6-Gate, CMOS, SOIC, 3.6V Product overview: 74LVX04MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX04MX can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, CMOS, SOIC, 3.6V Product overview: 74LVX04MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX04MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVX04MX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVX04MX
Logic - Gates and Inverters 74LVX04MX
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74LVX04MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVX04MX
Gates and Inverters 74LVX04MX
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi - 38C7931 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
38C7931
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi 38C7931
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LVX04; Logic IC Family:74LVX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LVX04; Logic IC Family:74LVX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVX04MXTR-ND 705-74LVX04MX 74LVX04MX 74LVX04MX 38C7931
Product Name Gates and Inverters 3.6V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
Gate Type NOT NOT; Inverter, Buffer NOT NOT; Inverter
Supply Voltage 2V ~ 3.6V 3.6V 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) 3.6V; 2V ~ 3.6V
Inputs 1 1 1 1
Propagation Delay 9.7 ns 9.7 ns
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F86DC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details