8-Bit Non-Inverting Transceiver, 3.6V, 64mA, SOIC, BICMOS Product overview: 74LVTH543WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, 64mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, 64mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVTH543WM can be used for catalog matching and distributor lookup.
Registered Bus Transceiver, LVT Series, 1-Func, 8-Bit, True Output, BICMOS, PDSO24
Manufacturer: ON Semiconductor
Win Source Part Number: 1133311-74LVTH543WM
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 24-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH543
Manufacturer Pack Quantity: 900
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 704-74LVTH543WM | 74LVTH543WM | 1133311-74LVTH543WM |
| Product Name | 8-bit 3.6V 64mA SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH543WM | |
| Device Type | Transceiver | Transceiver | Transceiver |