D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 751549-74LVTH373WM
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74LVTH373DWR; 74LVTH373WMX; 74LVTH373WM_Q; 74LVTH373WM;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH373
Manufacturer Pack Quantity: 1,080
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH TRANSP OCT 3ST 20SOIC
BUS DRIVER, LVT SERIES
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74LVTH373WM-ND | 751549-74LVTH373WM | 74LVTH373WM | 74LVTH373WM | 74LVTH373WM |
| Product Name | Latches | Logic - Logic - Latches - 74LVTH373WM | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V | |
| Low-level Output Current (Sink) | 64 mA | 64 mA | 64 mA |