Low Voltage Octal Transparent Latch with 3-STATE Outputs
Low Voltage Octal Transparent Latch with 3-STATE Outputs
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765911-74LVTH373MTC
Series: 74LVTH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Family Name: 74LVTH373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74LVTH373PWLE; SN74LVTH373PWE4; V62/04675-01XE;
Introduction Date: January 11, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1,825
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74LVTH373MTC | 765911-74LVTH373MTC | 74LVTH373MTC-ND | 74LVTH373MTC | 74LVTH373MTC |
| Product Name | Logic - Logic - Latches - 74LVTH373MTC | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Latch Type | Transparent-D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | |||
| Package Type | TSSOP; TSSOP-20; SOP; SSOP | SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP | TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP |
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V | 3.6V; 2.7V ~ 3.6V |