onsemi Integrated Circuits (ICs) - Logic - Latches 74LVTH322373GX

Description
BUS DRIVER, LVT SERIES
Datasheet
Description
BUS DRIVER, LVT SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74LVTH322373GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVTH322373GX
Integrated Circuits (ICs) - Logic - Latches 74LVTH322373GX
BUS DRIVER, LVT SERIES

BUS DRIVER, LVT SERIES

Supplier's Site
Latches - 74LVTH322373GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-FBGA (13.5x5.5)

D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-FBGA (13.5x5.5)

Buy Now Datasheet
Latches - 74LVTH322373GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-FBGA (13.5x5.5)

D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-FBGA (13.5x5.5)

Buy Now Datasheet
Logic - Latches - 74LVTH322373GX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVTH322373GX
Logic - Latches 74LVTH322373GX
IC LATCH TRANSP 32BIT 3ST 96FBGA

IC LATCH TRANSP 32BIT 3ST 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74LVTH322373GX 74LVTH322373GX 74LVTH322373GX
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 3.6V 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 96-LFBGA; BGA
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4724B CMOS 8-Bit Addressable Latch - CD4724BEE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
16-bit D-type transparent latch; 30 Ohm series termination resistors; 5 V tolerant inputs/outputs; 3-state - 74LVCH162373ADGG:1 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74HCT573BQ,115 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal Transparent Latch - 74FCT573ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers