8-Bit Buffer/Line Driver, 3-State, SOIC, 3.3V Product overview: 74LVTH244SJ from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVTH244SJ can be used for catalog matching and distributor lookup.
Bus Driver, LVT Series, 2-Func, 4-Bit, True Output, BICMOS, PDSO20
Manufacturer: ON Semiconductor
Win Source Part Number: 1133299-74LVTH244SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74LVTH244ANSR; 74LVTH244SJX_NL; 74LVTH244SJ; 74LVTH244SJX;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH244
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 704-74LVTH244SJ | 74LVTH244SJ | 1133299-74LVTH244SJ |
| Product Name | 8-bit 3.3V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH244SJ | |
| Device Type | Transceiver | Line / Bus Driver | Buffer |