onsemi Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH244MSA 74LVTH244MSA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133297-74LVTH244MSA Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH244 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133297-74LVTH244MSA Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH244 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH244MSA - 1133297-74LVTH244MSA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH244MSA
1133297-74LVTH244MSA
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH244MSA 1133297-74LVTH244MSA
Manufacturer: ON Semiconductor Win Source Part Number: 1133297-74LVTH244MSA Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH244 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133297-74LVTH244MSA
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH244
Manufacturer Pack Quantity: 66
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
3.6V Interface Transceiver IC
704-74LVTH244MSA
3.6V Interface Transceiver IC 704-74LVTH244MSA
IC BUFFER NON-INVERT 3.6V 20SSOP Product overview: 74LVTH244MSA from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVTH244MSA can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 3.6V 20SSOP Product overview: 74LVTH244MSA from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVTH244MSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVTH244MSA - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 2-Func, 4-Bit, True Output, BICMOS, PDSO20

Bus Driver, LVT Series, 2-Func, 4-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1133297-74LVTH244MSA 704-74LVTH244MSA 74LVTH244MSA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH244MSA 3.6V Interface Transceiver IC
Device Type Buffer Transceiver Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65217-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
3 suppliers
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1923128P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
Package Type SOIC; SOIC
View Details