onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH2245MTCX

Description
IC TXRX NON-INVERT 3.6V 20TSSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH2245MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH2245MTCX
Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH2245MTCX
IC TXRX NON-INVERT 3.6V 20TSSOP

IC TXRX NON-INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVTH2245MTCX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Telecom - 336-5503-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details