onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH16952MEA

Description
IC TXRX NON-INVERT 3.6V 56SSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16952MEA - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH16952MEA
Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH16952MEA
IC TXRX NON-INVERT 3.6V 56SSOP

IC TXRX NON-INVERT 3.6V 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVTH16952MEA
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Transceiver ICs - NRF24AP2-8CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - BCM20707UA1KFFB4GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details