onsemi Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH16646MEA 74LVTH16646MEA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133282-74LVTH16646M EA Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH16646 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133282-74LVTH16646M EA Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH16646 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH16646MEA - 1133282-74LVTH16646MEA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH16646MEA
1133282-74LVTH16646MEA
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH16646MEA 1133282-74LVTH16646MEA
Manufacturer: ON Semiconductor Win Source Part Number: 1133282-74LVTH16646M EA Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH16646 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133282-74LVTH16646MEA
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH16646
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133282-74LVTH16646MEA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH16646MEA
Supply Voltage 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7812778P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
SN54HC164 8-Bit Parallel-Out Serial Shift Registers - 8416201CA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CFP,CDIP,LCCC
Logic Family CMOS; HC
View Details
3 suppliers