onsemi Universal Bus Functions 74LVTH16501MEAX

Description
Universal Bus Transceiver 18-Bit 56-SSOP
Request a Quote
Description
Universal Bus Transceiver 18-Bit 56-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVTH16501MEAX is an 18-bit universal bus transceiver designed for low voltage applications, operating at a supply voltage of 3.3V while being compatible with 5V systems. It features a combination of D-type latches and D-type flip-flops, allowing data flow in transparent, latched, and clocked modes. Control of data flow is managed through output-enable, latch-enable, and clock inputs. The device includes bushold data inputs, which eliminate the need for external pull-up resistors for unused inputs. This transceiver supports live insertion and extraction, ensuring high impedance during power up/down to prevent bus glitches. It can source and sink significant output currents of -32 mA and +64 mA, respectively. The device is fabricated using advanced BiCMOS technology, providing high-speed operation with low power dissipation. It is available in a 56-lead Shrink Small Outline Package (SSOP) and a 56-lead Thin Shrink Small Outline Package (TSSOP). The 74LVTH16501MEAX is also functionally compatible with the 74 series 16501, making it a versatile choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The 74LVTH16501MEAX is an 18-bit universal bus transceiver designed for low voltage applications, operating at a supply voltage of 3.3V while being compatible with 5V systems. It features a combination of D-type latches and D-type flip-flops, allowing data flow in transparent, latched, and clocked modes. Control of data flow is managed through output-enable, latch-enable, and clock inputs. The device includes bushold data inputs, which eliminate the need for external pull-up resistors for unused inputs. This transceiver supports live insertion and extraction, ensuring high impedance during power up/down to prevent bus glitches. It can source and sink significant output currents of -32 mA and +64 mA, respectively. The device is fabricated using advanced BiCMOS technology, providing high-speed operation with low power dissipation. It is available in a 56-lead Shrink Small Outline Package (SSOP) and a 56-lead Thin Shrink Small Outline Package (TSSOP). The 74LVTH16501MEAX is also functionally compatible with the 74 series 16501, making it a versatile choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Universal Bus Functions - 74LVTH16501MEAX-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
74LVTH16501MEAX-ND
Universal Bus Functions 74LVTH16501MEAX-ND
Universal Bus Transceiver 18-Bit 56-SSOP

Universal Bus Transceiver 18-Bit 56-SSOP

Buy Now Datasheet
 - 74LVTH16501MEAX - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVT Series, 1-Func, 18-Bit, True Output, BICMOS, PDSO56

Registered Bus Transceiver, LVT Series, 1-Func, 18-Bit, True Output, BICMOS, PDSO56

Supplier's Site Datasheet
Universal Bus Functions - 74LVTH16501MEAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
74LVTH16501MEAX
Universal Bus Functions 74LVTH16501MEAX
Universal Bus Transceiver 18-Bit 56-SSOP

Universal Bus Transceiver 18-Bit 56-SSOP

Buy Now Datasheet
Universal Bus Functions - 74LVTH16501MEAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
74LVTH16501MEAX
Universal Bus Functions 74LVTH16501MEAX
Universal Bus Transceiver 18-Bit 56-SSOP

Universal Bus Transceiver 18-Bit 56-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74LVTH16501MEAX-ND 74LVTH16501MEAX 74LVTH16501MEAX
Product Name Universal Bus Functions Universal Bus Functions
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 3.6V 3.6V; Other; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913946 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
 - 74HCT365D,652 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO16
View Details
Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers