Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076423-74LVTH16373ME
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
BUS DRIVER, LVT SERIES
IC LATCH TRANSP 16BIT 3ST 48SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 076423-74LVTH16373MEAX | 74LVTH16373MEAX-ND | 74LVTH16373MEAX | 74LVTH16373MEAX | 74LVTH16373MEAX |
| Product Name | Logic - Logic - Latches - 74LVTH16373MEAX | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V | 3.6V; 2.7V ~ 3.6V | |
| Low-level Output Current (Sink) | 64 mA | 64 mA | 64 mA | ||
| High-level Output Current (Source) | 32 mA | 32 mA | 32 mA | ||
| Propagation Delay | 1.5 ns | 1.5 ns | 1.5 ns |