D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765878-74LVTH162373M
Series: 74LVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 1.4ns
Part Status: Obsolete(EOL)
Family Name: 74LVTH162373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): V62/06654-01XE; CLVTH162373MDLREP; 74LVTH162373DLRG4;
Introduction Date: November 17, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC LATCH TRANSP 16BIT 3ST 48SSOP
BUS DRIVER, LVT SERIES
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74LVTH162373MEX-ND | 765878-74LVTH162373MEX | 74LVTH162373MEX | 74LVTH162373MEX | 74LVTH162373MEX |
| Product Name | Latches | Logic - Logic - Latches - 74LVTH162373MEX | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | 3.6V | |
| Low-level Output Current (Sink) | 12 mA | 12 mA | 12 mA |