onsemi Latches 74LVT573SJX

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVT573SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now
Latches - 74LVT573SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Logic - Latches - 74LVT573SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVT573SJX
Logic - Latches 74LVT573SJX
IC LATCH TRANSP OCT 3ST 20SOP

IC LATCH TRANSP OCT 3ST 20SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVT573SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVT573SJX
Integrated Circuits (ICs) - Logic - Latches 74LVT573SJX
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74LVT573SJX 74LVT573SJX 74LVT573SJX
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 3.6V; 2.7V ~ 3.6V 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT373MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-6705-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
5 suppliers
CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HC533F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
4 suppliers
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details