onsemi Integrated Circuits (ICs) - Logic - Latches 74LVT573SJ

Description
IC D-TYPE TRANSP SGL 8:8 20SOP
Datasheet
Description
IC D-TYPE TRANSP SGL 8:8 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74LVT573SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVT573SJ
Integrated Circuits (ICs) - Logic - Latches 74LVT573SJ
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site
Logic - Latches - 74LVT573SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVT573SJ
Logic - Latches 74LVT573SJ
IC LATCH TRANSP OCT 3ST 20SOP

IC LATCH TRANSP OCT 3ST 20SOP

Supplier's Site Datasheet
Latches - 74LVT573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVT573SJ
Latches 74LVT573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now
Latches - 74LVT573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVT573SJ
Latches 74LVT573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74LVT573SJ 74LVT573SJ 74LVT573SJ
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 3.6V 3.6V; 2.7V ~ 3.6V
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AS842DWR - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
View Details
4 suppliers
Low-power D-type transparent latch; 3-state - 74AUP1G373GM,132 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details