onsemi 8-bit 3.3V SOIC Interface Transceiver IC 74LVT240WM

Description
8-Bit 3-STATE Buffer/Line Driver, SOIC, 3.3V, BICMOS Product overview: 74LVT240WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVT240WM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-STATE Buffer/Line Driver, SOIC, 3.3V, BICMOS Product overview: 74LVT240WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVT240WM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 3.3V SOIC Interface Transceiver IC
704-74LVT240WM
8-bit 3.3V SOIC Interface Transceiver IC 704-74LVT240WM
8-Bit 3-STATE Buffer/Line Driver, SOIC, 3.3V, BICMOS Product overview: 74LVT240WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVT240WM can be used for catalog matching and distributor lookup.

8-Bit 3-STATE Buffer/Line Driver, SOIC, 3.3V, BICMOS Product overview: 74LVT240WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVT240WM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVT240WM - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 2-Func, 4-Bit, Inverted Output, BICMOS, PDSO20

Bus Driver, LVT Series, 2-Func, 4-Bit, Inverted Output, BICMOS, PDSO20

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74LVT240WM - 1133185-74LVT240WM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVT240WM
1133185-74LVT240WM
Interface - Interface - Drivers, Receivers, Transceivers - 74LVT240WM 1133185-74LVT240WM
Manufacturer: ON Semiconductor Win Source Part Number: 1133185-74LVT240WM Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74LVT240 Manufacturer Pack Quantity: 1,080 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133185-74LVT240WM
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVT240
Manufacturer Pack Quantity: 1,080
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 704-74LVT240WM 74LVT240WM 1133185-74LVT240WM
Product Name 8-bit 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74LVT240WM
Device Type Transceiver Line / Bus Driver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - 2947/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Line Interface ICs - 1906938 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Interface - Interface - Modems - ICs and Modules - SI2435-C-FTR - 894432-SI2435-C-FTR - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
5 suppliers
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details