onsemi Logic - Logic - Flip Flops - 74LVT16374MEA 74LVT16374MEA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138022-74LVT16374MEA Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 190μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-BSSOP (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 29
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138022-74LVT16374MEA Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 190μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-BSSOP (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 29
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVT16374MEA
138022-74LVT16374MEA
Logic - Logic - Flip Flops - 74LVT16374MEA 138022-74LVT16374MEA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138022-74LVT16374MEA Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 190μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-BSSOP (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 29

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138022-74LVT16374MEA
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-BSSOP (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 29

Buy Now Datasheet
Flip Flops - 74LVT16374MEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVT16374MEA
Flip Flops 74LVT16374MEA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now
Flip Flops - 74LVT16374MEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVT16374MEA
Flip Flops 74LVT16374MEA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LVT16374MEA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVT16374MEA
Logic - Flip Flops 74LVT16374MEA
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVT16374MEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVT16374MEA
Integrated Circuits (ICs) - Logic - Flip Flops 74LVT16374MEA
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 138022-74LVT16374MEA 74LVT16374MEA 74LVT16374MEA 74LVT16374MEA
Product Name Logic - Logic - Flip Flops - 74LVT16374MEA Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Propagation Delay 4.5 ns
fMAX 160 MHz 160 MHz
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 1727-6098-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers